Braun Brush Co. Comb Brush R12

Description
For the widest range of carpet grooming 600 teeth of polypropylene, with 15", combing surface 35 sq. inches. Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning, the nap is restored and the pile can be realigned giving the job a truly professional look. Because there are many different carpet types. Braun has designed different combs: R12,R14 & R17, with the R11 and R16 smaller versions. All of Braun's carpet combs have a built in plastic bumper to protect walls and furniture. Takes a standard threaded handle.
Description
For the widest range of carpet grooming 600 teeth of polypropylene, with 15", combing surface 35 sq. inches. Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning, the nap is restored and the pile can be realigned giving the job a truly professional look. Because there are many different carpet types. Braun has designed different combs: R12,R14 & R17, with the R11 and R16 smaller versions. All of Braun's carpet combs have a built in plastic bumper to protect walls and furniture. Takes a standard threaded handle.

Suppliers

Company
Product
Description
Supplier Links
Comb Brush - R12 - Braun Brush Co.
Albertson, NY, USA
Comb Brush
R12
Comb Brush R12
For the widest range of carpet grooming 600 teeth of polypropylene, with 15", combing surface 35 sq. inches. Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning, the nap is restored and the pile can be realigned giving the job a truly professional look. Because there are many different carpet types. Braun has designed different combs: R12,R14 & R17, with the R11 and R16 smaller versions. All of Braun's carpet combs have a built in plastic bumper to protect walls and furniture. Takes a standard threaded handle.

For the widest range of carpet grooming 600 teeth of polypropylene, with 15", combing surface 35 sq. inches. Carpet combs are an essential part of professional carpet cleaning. By combing prior to cleaning, dirt is loosened and matted areas are lifted allowing the shampoo or dry cleaner to do a more efficient job. By combing after cleaning, the nap is restored and the pile can be realigned giving the job a truly professional look. Because there are many different carpet types. Braun has designed different combs: R12,R14 & R17, with the R11 and R16 smaller versions. All of Braun's carpet combs have a built in plastic bumper to protect walls and furniture. Takes a standard threaded handle.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number R12
Product Name Comb Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Width 15 inch (381 mm)
Applications Cleaning and Surface Conditioning; Floor / Scrubbing Machine
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2214857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Regular Fiberglass Wheel - AE0111 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details
High Density Foam Brush - FOAM4-HD - Braun Brush Co.
Specs
Specific Product Type / Shape Plater Brush
Brush Filament / Fill Material Coated Sponge or Foam
Width 4 inch (102 mm)
View Details