Braun Brush Co. Gallon Brush 1GAL

Description
Gallon Brush 24" x 11.5" x 4.5" .122" Galv. Wir Use this twisted wire brush to clean out any gallon size containor. Generously filled with level nylon. 25" long, 4 1/2" dia. 8 1/2" brush part. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.
Description
Gallon Brush 24" x 11.5" x 4.5" .122" Galv. Wir Use this twisted wire brush to clean out any gallon size containor. Generously filled with level nylon. 25" long, 4 1/2" dia. 8 1/2" brush part. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Suppliers

Company
Product
Description
Supplier Links
Gallon Brush - 1GAL - Braun Brush Co.
Albertson, NY, USA
Gallon Brush
1GAL
Gallon Brush 1GAL
Gallon Brush 24" x 11.5" x 4.5" .122" Galv. Wir Use this twisted wire brush to clean out any gallon size containor. Generously filled with level nylon. 25" long, 4 1/2" dia. 8 1/2" brush part. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Gallon Brush 24" x 11.5" x 4.5" .122" Galv. Wir

Use this twisted wire brush to clean out any gallon size containor. Generously filled with level nylon. 25" long, 4 1/2" dia. 8 1/2" brush part. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 1GAL
Product Name Gallon Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 25 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 2705665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Outer / OD 2.36 inch (60 mm)
View Details
3/4" x 1/4" XP .020 Carbon Crimp Wire End Brush - DW49050 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details