Braun Brush Co. 100 Liter Brush 100L

Description
100 Liter Tank Brush 38" OA w/Oval Handle This generously filled 100 Liter Tank Brush is 38" overall long with a 7" brush diameter, 11 1/2 brush part filled with .022" Natural Crimp Polyester w/Extra fill in flared tip. Galvanized twisted wire.
Description
100 Liter Tank Brush 38" OA w/Oval Handle This generously filled 100 Liter Tank Brush is 38" overall long with a 7" brush diameter, 11 1/2 brush part filled with .022" Natural Crimp Polyester w/Extra fill in flared tip. Galvanized twisted wire.

Suppliers

Company
Product
Description
Supplier Links
100 Liter Brush - 100L - Braun Brush Co.
Albertson, NY, USA
100 Liter Brush
100L
100 Liter Brush 100L
100 Liter Tank Brush 38" OA w/Oval Handle This generously filled 100 Liter Tank Brush is 38" overall long with a 7" brush diameter, 11 1/2 brush part filled with .022" Natural Crimp Polyester w/Extra fill in flared tip. Galvanized twisted wire.

100 Liter Tank Brush 38" OA w/Oval Handle

This generously filled 100 Liter Tank Brush is 38" overall long with a 7" brush diameter, 11 1/2 brush part filled with .022" Natural Crimp Polyester w/Extra fill in flared tip. Galvanized twisted wire.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 100L
Product Name 100 Liter Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 38 inch (965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Outer / OD 2.95 inch (75 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1-1/8
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 5.2 inch (132 mm)
View Details