Stiff carbon steel wire make this brush durable and effective. This is a standard tool for masonary work.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 75200 |
| Product Name | Stone Masons Brush |
| Specific Product Type / Shape | Strip Brush |
| Brush Filament / Fill Material | Steel; Metal Wire; Carbon Steel |
| Length | 5.5 inch (140 mm) |
| Width | 1.5 inch (38.1 mm) |