Braun Brush Co. Car Wash Brush 701P

Description
Solid polypropylene block with two handle holes - one threaded, the other tapered. Available in Green Poly (701P), Gray flagged Poly (701G), and Stiff Brown Polypropylene (701PBR). Brush face measures 3" x 10" x 3" trim. Handle not included.
Description
Solid polypropylene block with two handle holes - one threaded, the other tapered. Available in Green Poly (701P), Gray flagged Poly (701G), and Stiff Brown Polypropylene (701PBR). Brush face measures 3" x 10" x 3" trim. Handle not included.

Suppliers

Company
Product
Description
Supplier Links
Car Wash Brush - 701P - Braun Brush Co.
Albertson, NY, USA
Car Wash Brush
701P
Car Wash Brush 701P
Solid polypropylene block with two handle holes - one threaded, the other tapered. Available in Green Poly (701P), Gray flagged Poly (701G), and Stiff Brown Polypropylene (701PBR). Brush face measures 3" x 10" x 3" trim. Handle not included.

Solid polypropylene block with two handle holes - one threaded, the other tapered. Available in Green Poly (701P), Gray flagged Poly (701G), and Stiff Brown Polypropylene (701PBR). Brush face measures 3" x 10" x 3" trim. Handle not included.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 701P
Product Name Car Wash Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Width 10 inch (254 mm)
Trim Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 1250302 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 6.46 inch (164 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
910-0181: IRON HANDLE SCRUB BRUSH - 8-02062-29242-9 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details