Braun Brush Co. Velvet Groomer R5319

Description
After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non corrosive metal bristles. By holding the brush on an angle the brush will glide easily over the velvet. Braun manufactures two brushes for this purpose. The R44 is made with cadmium plated wire securely attached to a mahogany block. The wire for this brush is attached without the use of tuft holes so that there is even spacing between each wire. This eliminates any streaking. The R5319 is the traditional style velvet groomer and has been used for many years. It features brass wire stapled into a maple wood block and handle. The handle allows for off to the side brushing action.
Description
After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non corrosive metal bristles. By holding the brush on an angle the brush will glide easily over the velvet. Braun manufactures two brushes for this purpose. The R44 is made with cadmium plated wire securely attached to a mahogany block. The wire for this brush is attached without the use of tuft holes so that there is even spacing between each wire. This eliminates any streaking. The R5319 is the traditional style velvet groomer and has been used for many years. It features brass wire stapled into a maple wood block and handle. The handle allows for off to the side brushing action.

Suppliers

Company
Product
Description
Supplier Links
Velvet Groomer - R5319 - Braun Brush Co.
Albertson, NY, USA
Velvet Groomer
R5319
Velvet Groomer R5319
After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non corrosive metal bristles. By holding the brush on an angle the brush will glide easily over the velvet. Braun manufactures two brushes for this purpose. The R44 is made with cadmium plated wire securely attached to a mahogany block. The wire for this brush is attached without the use of tuft holes so that there is even spacing between each wire. This eliminates any streaking. The R5319 is the traditional style velvet groomer and has been used for many years. It features brass wire stapled into a maple wood block and handle. The handle allows for off to the side brushing action.

After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non corrosive metal bristles. By holding the brush on an angle the brush will glide easily over the velvet. Braun manufactures two brushes for this purpose. The R44 is made with cadmium plated wire securely attached to a mahogany block. The wire for this brush is attached without the use of tuft holes so that there is even spacing between each wire. This eliminates any streaking. The R5319 is the traditional style velvet groomer and has been used for many years. It features brass wire stapled into a maple wood block and handle. The handle allows for off to the side brushing action.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number R5319
Product Name Velvet Groomer
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Wire Brushers, Knot Cup - 743201-5A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details