Braun Brush Co. Billboard Posting Brush 1100

Description
Billboard Posting Brush-Click"See It" for sizes We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy set into a hardwood maple block. Widths available are 12, 14, 16, 18, & 20 inches. We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy set into a hardwood maple block. Widths available are 12, 14, 16, 18, & 20 inches.
Description
Billboard Posting Brush-Click"See It" for sizes We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy set into a hardwood maple block. Widths available are 12, 14, 16, 18, & 20 inches. We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy set into a hardwood maple block. Widths available are 12, 14, 16, 18, & 20 inches.

Suppliers

Company
Product
Description
Supplier Links
Billboard Posting Brush - 1100 - Braun Brush Co.
Albertson, NY, USA
Billboard Posting Brush
1100
Billboard Posting Brush 1100
Billboard Posting Brush-Click"See It" for sizes We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy set into a hardwood maple block. Widths available are 12, 14, 16, 18, & 20 inches. We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy set into a hardwood maple block. Widths available are 12, 14, 16, 18, & 20 inches.

Billboard Posting Brush-Click"See It" for sizes

We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy set into a hardwood maple block. Widths available are 12, 14, 16, 18, & 20 inches. We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy set into a hardwood maple block. Widths available are 12, 14, 16, 18, & 20 inches.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 1100
Product Name Billboard Posting Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Nylon
Length 12 to 20 inch (305 to 508 mm)
Width 12 to 20 inch (305 to 508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.5 inch (38 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Mini Abrasive Nylon Brush - 81-AY-2mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details
E111/F Metal Body Fine FybRglass® Eraser - AA0120 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details