Braun Brush Co. Parts Cleaning Brush AC7

Description
Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum (AC7XA), or the synthetic (AC9) for non-scratch cleaning. The brush face measures 1/4" x 2 1/4" x 1/2" trim, overall length: 6".
Description
Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum (AC7XA), or the synthetic (AC9) for non-scratch cleaning. The brush face measures 1/4" x 2 1/4" x 1/2" trim, overall length: 6".

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brush - AC7 - Braun Brush Co.
Albertson, NY, USA
Parts Cleaning Brush
AC7
Parts Cleaning Brush AC7
Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum (AC7XA), or the synthetic (AC9) for non-scratch cleaning. The brush face measures 1/4" x 2 1/4" x 1/2" trim, overall length: 6".

Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum (AC7XA), or the synthetic (AC9) for non-scratch cleaning. The brush face measures 1/4" x 2 1/4" x 1/2" trim, overall length: 6".

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number AC7
Product Name Parts Cleaning Brush
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 6 inch (152 mm)
Trim Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2215872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Closed Hole Stem Brush Series #85 - 85-S187 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details
Regular Fiberglass Wheel - AE0004 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.7480 to ? inch (19 to ? mm)
View Details