Braun Brush Co. Napping Brush R21

Description
After the carpeting has been cleaned it wil no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To remove these imperfections, a napping brush should be used. With this tool the professional cleaner can shade the nap in one direction to give the carpet a neat finished appearance. Four napping brushes have been designed and manufactured by Braun to meet the needs of the professional carpet cleaner. The R21 featherweight is the most popular model. It is 19" wide with 3 rows of 1 1/2" long nylon bristles. It has been designed so as not to streak. The R21 is very strong yet light weight which eliminates job fatigue and helps the job go faster. For very large jobs the no. 9475 giant size napping brush saves even more time. It is 3" x 19" with a full 7 rows of 2 1/2" nylon bristles. The standard size 213-14 napping brush is just a few inches shorter, 3" x 14" and has crimped nylon. The 213-14 can also be used for scrubbing.
Description
After the carpeting has been cleaned it wil no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To remove these imperfections, a napping brush should be used. With this tool the professional cleaner can shade the nap in one direction to give the carpet a neat finished appearance. Four napping brushes have been designed and manufactured by Braun to meet the needs of the professional carpet cleaner. The R21 featherweight is the most popular model. It is 19" wide with 3 rows of 1 1/2" long nylon bristles. It has been designed so as not to streak. The R21 is very strong yet light weight which eliminates job fatigue and helps the job go faster. For very large jobs the no. 9475 giant size napping brush saves even more time. It is 3" x 19" with a full 7 rows of 2 1/2" nylon bristles. The standard size 213-14 napping brush is just a few inches shorter, 3" x 14" and has crimped nylon. The 213-14 can also be used for scrubbing.

Suppliers

Company
Product
Description
Supplier Links
Napping Brush - R21 - Braun Brush Co.
Albertson, NY, USA
Napping Brush
R21
Napping Brush R21
After the carpeting has been cleaned it wil no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To remove these imperfections, a napping brush should be used. With this tool the professional cleaner can shade the nap in one direction to give the carpet a neat finished appearance. Four napping brushes have been designed and manufactured by Braun to meet the needs of the professional carpet cleaner. The R21 featherweight is the most popular model. It is 19" wide with 3 rows of 1 1/2" long nylon bristles. It has been designed so as not to streak. The R21 is very strong yet light weight which eliminates job fatigue and helps the job go faster. For very large jobs the no. 9475 giant size napping brush saves even more time. It is 3" x 19" with a full 7 rows of 2 1/2" nylon bristles. The standard size 213-14 napping brush is just a few inches shorter, 3" x 14" and has crimped nylon. The 213-14 can also be used for scrubbing.

After the carpeting has been cleaned it wil no doubt be left with swirl marks from the rotary action of machines, foot prints, or even wheel tracks from equipment. To remove these imperfections, a napping brush should be used. With this tool the professional cleaner can shade the nap in one direction to give the carpet a neat finished appearance. Four napping brushes have been designed and manufactured by Braun to meet the needs of the professional carpet cleaner. The R21 featherweight is the most popular model. It is 19" wide with 3 rows of 1 1/2" long nylon bristles. It has been designed so as not to streak. The R21 is very strong yet light weight which eliminates job fatigue and helps the job go faster. For very large jobs the no. 9475 giant size napping brush saves even more time. It is 3" x 19" with a full 7 rows of 2 1/2" nylon bristles. The standard size 213-14 napping brush is just a few inches shorter, 3" x 14" and has crimped nylon. The 213-14 can also be used for scrubbing.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number R21
Product Name Napping Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Width 19 inch (483 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 1347413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.4724 inch (12 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Cross Hole Deburring Series #81 - 81-A-.024 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
Wire Stripping Wheel - AC2042 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details