To pound carpeting on pull bars on in house cleaning machines a special tool is required. For this job Braun has designed the R7 carpet pounding brush. Stiff nylon bristles packed into a 2 3/4" x 7 3/4" area allow for heavy pounding action without matting the carpet. A solid hi-density polyethylene block is durable and adds the proper weight to get the job done quickly.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | R7 |
| Product Name | Carpet Pounding |
| Specific Product Type / Shape | Strip Brush |
| Brush Filament / Fill Material | Synthetic Filament; Nylon |
| Trim Length | 1.52 inch (38.73 mm) |
| Applications | Cleaning and Surface Conditioning |