These brushes were originally made to work on the rivets on fighter jets. Aluminum wire is very rarely used as a brush fiber but, if you need it, we have it. Brush face measures 1/4" x 2 1/4" x 1/2" trim; overall length 6".
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | AC7XA |
| Product Name | Parts Cleaning Brush |
| Specific Product Type / Shape | Scrub / Washout; Strip Brush |
| Brush Filament / Fill Material | Metal Wire; Aluminum |
| Length | 6 inch (152 mm) |
| Trim Length | 0.5000 inch (12.7 mm) |