Braun Brush Co. Counter Duster 1-8

Description
Counter Duster 13" OAL 8" BP 2"trim Black Tampico
Description
Counter Duster 13" OAL 8" BP 2"trim Black Tampico

Suppliers

Company
Product
Description
Supplier Links
Counter Duster - 1-8 - Braun Brush Co.
Albertson, NY, USA
Counter Duster
1-8
Counter Duster 1-8
Counter Duster 13" OAL 8" BP 2"trim Black Tampico

Counter Duster 13" OAL 8" BP 2"trim Black Tampico

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 1-8
Product Name Counter Duster
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Tampico
Features Sanitary / Hygenic
Length 13 inch (330 mm)
Trim Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details
Tube Brush Series #85 - 85-AY187 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 4 inch (102 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details