A tapered maple wood handle, quality natural bristle and a heat resistant ferrule make this brush comfortable to use, effective and durable with epoxy set bristles. In 1 or 1 1/4" Dia., black or white bristle options.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 700-5 |
| Product Name | Grease Brush |
| Brush Filament / Fill Material | Synthetic Filament; Epoxy Bristles |
| Features | Sanitary / Hygenic |
| Applications | Cleanroom or Critical Cleaning; Dusting / Wiping; Cleaning and Surface Conditioning |
| Product / Material Worked | Grease |