Braun Brush Co. Value Sweep Forklift Broom VSB-048

Description
The rugged, yet lightweight, economical ValuSweep broom provides low cost and high performance. It is ideal for all interior and exterior commercial sweeping. Minimal operator training is necessary. It is safe for the operator, the equipment and the environment. Dramatically reduce clean-up costs. With no moving parts, brooms are virtually maintenance free. The brush is easy to replace with 5 rows of unique, durable 8" tall medium-duty brush strips. Available in 48" & 60" widths. Replacement Brush kits available, and accessories. Firm, limited movement of the bristle allows snap-back action. Quick & easy fork mounting with 5" wide steel "quick-tite" fork mount pockets allows utilization of existing equipment to minimize your investment. You can sweep any material: Squeegee water. Push light snow. Pre-sweep larger debris before using mechanical sweeps. Sweep forward or reverse. Easily clean along tight areas.
Description
The rugged, yet lightweight, economical ValuSweep broom provides low cost and high performance. It is ideal for all interior and exterior commercial sweeping. Minimal operator training is necessary. It is safe for the operator, the equipment and the environment. Dramatically reduce clean-up costs. With no moving parts, brooms are virtually maintenance free. The brush is easy to replace with 5 rows of unique, durable 8" tall medium-duty brush strips. Available in 48" & 60" widths. Replacement Brush kits available, and accessories. Firm, limited movement of the bristle allows snap-back action. Quick & easy fork mounting with 5" wide steel "quick-tite" fork mount pockets allows utilization of existing equipment to minimize your investment. You can sweep any material: Squeegee water. Push light snow. Pre-sweep larger debris before using mechanical sweeps. Sweep forward or reverse. Easily clean along tight areas.

Suppliers

Company
Product
Description
Supplier Links
Value Sweep Forklift Broom - VSB-048 - Braun Brush Co.
Albertson, NY, USA
Value Sweep Forklift Broom
VSB-048
Value Sweep Forklift Broom VSB-048
The rugged, yet lightweight, economical ValuSweep broom provides low cost and high performance. It is ideal for all interior and exterior commercial sweeping. Minimal operator training is necessary. It is safe for the operator, the equipment and the environment. Dramatically reduce clean-up costs. With no moving parts, brooms are virtually maintenance free. The brush is easy to replace with 5 rows of unique, durable 8" tall medium-duty brush strips. Available in 48" & 60" widths. Replacement Brush kits available, and accessories. Firm, limited movement of the bristle allows snap-back action. Quick & easy fork mounting with 5" wide steel "quick-tite" fork mount pockets allows utilization of existing equipment to minimize your investment. You can sweep any material: Squeegee water. Push light snow. Pre-sweep larger debris before using mechanical sweeps. Sweep forward or reverse. Easily clean along tight areas.

The rugged, yet lightweight, economical ValuSweep broom provides low cost and high performance. It is ideal for all interior and exterior commercial sweeping. Minimal operator training is necessary. It is safe for the operator, the equipment and the environment. Dramatically reduce clean-up costs. With no moving parts, brooms are virtually maintenance free. The brush is easy to replace with 5 rows of unique, durable 8" tall medium-duty brush strips. Available in 48" & 60" widths. Replacement Brush kits available, and accessories. Firm, limited movement of the bristle allows snap-back action. Quick & easy fork mounting with 5" wide steel "quick-tite" fork mount pockets allows utilization of existing equipment to minimize your investment. You can sweep any material: Squeegee water. Push light snow. Pre-sweep larger debris before using mechanical sweeps. Sweep forward or reverse. Easily clean along tight areas.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number VSB-048
Product Name Value Sweep Forklift Broom
Specific Product Type / Shape Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Dust Pans & Brushes - 560789 - RS Components, Ltd.
Specs
Applications Dusting / Wiping; Dust
View Details
Tube Brush Series #85 - 85-AY406 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 4.5 inch (114 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details