Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | MF30-4F |
| Product Name | Metal Free Brush |
| Specific Product Type / Shape | Disc Brush; Strip Brush |
| Brush Filament / Fill Material | Synthetic Filament; Polypropylene |
| Length | 30 inch (762 mm) |
| Trim Length | 4 inch (102 mm) |