Braun Brush Co. Datasheets for Wire Brushes
Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint.
Wire Brushes: Learn more
| Product Name | Notes |
|---|---|
| 14" Combo Sweeper/Scrubber for models 4000 & 82 14" Scrub Brushes for Power Boss Combination Sweeper and Scrubber Models 4000, 9082, & 82. Order 3 brushes. Available in 65/46 Grit,... | |
| 14" Scrubber for Powerboss 65,62,78,80,82 14" Scrub Brushes for Power Boss Rotary Scrubber Models 65, 62,78,80,82. Order 3 brushes. Available in 65/46 grit, 50/80 grit, 35,180 grit, Stiff Poly, Stiff... | |
| 16" Combo Sweep/Scrub for 90, 9090, 88,90,95,9090 16" Disc Scrub Brushes for Power Boss Combination Sweeper and Scrubber machines. Order 3 brushes. Available in 65/46 Grit, 50/80 Grit, 40/120 Grit,... | |
| 193T13 Side brooms feature a 24" face diameter for Power Boss floor sweeping machines. Choose from Flat Wire for outdoor aggressive cleaning, Nylon, used on rough surfaces because of it's... | |
| 193T14 Side brooms feature a 26" face diameter for Power Boss floor sweeping machines. Choose from Flat Wire for outdoor aggressive cleaning, Nylon, used on rough surfaces because of it's... | |
| 36" Main Broom for Power Boss 36" Main Brooms for Power Boss Models 52,62,71,75,SW/62E,S W/6XV. Use 13" side broom 193T13 for models 75/75II Series. Available in Proex (a blend of... | |
| 42" Main Brooms Power Boss 80,82,SW/8X 42" Main Brooms for Power Boss Models SW/75II,80,82,SW/8X. Use 14" side broom 193T14 for models 75/75II Series. Available in Proex (a blend of 3... | |
| 42" Main Brooms Power Boss Model 88 42" Main Brooms for Power Boss Model 88. Available in Proex (a blend of 3 different polypropylene for all purpose sweeping), High Density... | |
| 45" Main Brooms Power Boss Model 72 45" Main Brooms for Power Boss Models SW72 Sweeper. Use 13" side broom 193T13. Available in Proex & Wire (proex: a blend of... | |
| 48" Main Brooms for Power Boss 90,SW/7X,SW/9X 48" Main Brooms for Power Boss Models 90, SW/7X, SW/9X. Use 14" side broom 193T14. Available in Proex (a blend of 3 different... | |
| 56" Main Brooms for Power Boss SW/10X 56" Main Brooms for Power Boss Model SW/10X Use 14" side broom 193T14. Available in Proex (a blend of 3 different polypropylene for... | |
| After velvet has been cleaned it should be brushed lightly in the same direction to restore it to its original lustre. A fine wire brush should be used with non... | |
| All models and sizes are made on an aluminum core. Bristle material secured by stainless steel wire wound construction. Choose from Nylon or Bristle & Wire mix. Other diameters and... | |
| Cleans those "hard to get at" areas! Solid wood handle for value, 2x9 rows of either Brass or Stainless Steel filament. Click "See It" for quantity discounts. | |
| Double sided carbon bristles and a steel scraper tackle more jobs. This Broiler Power Grill Brush features 2 x 16 rows of 1 1/8" carbon bristles on two sides of... | |
| For the convenience of ordering, you will recieve both the brush and the A2 48" hardwood handle with nut and bolt. The fantastic feature of the brushe is that there... | |
| Hand held metal finishing platers brushes clean up solder joints, grills, and fine wire mesh. The polypropylene plastic handle is inert to strong cleaning solutions and solvents. Offset handle with... | |
| Hand held metal finishing platers brushes clean up solder joints, grills, wire mesh with a fine wire filament. Wood handle for value, choose from brass (E2F) or stainless steel (E2D)... | |
| Occasionally the cleaner may encounter animal hair or excessive pilling. An ordinary brush will not be effective in these areas. Our wire brush is ideal for this job because of... | |
| Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles... | |
| Pile Lifter Wire 14.75" for Certified machine | |
| Pile Lifter Wire For Mach 12.5 for Certified Mach. | |
| Scratch Br Shoe Hdl CARBON W/Scraper Click"See It" This is a handy tool for removing rust and debris prior to painting. | |
| Scratch Brush Bent Hdl 3x19 CARBON Click "See It" This is a handy tool for removing rust and debris prior to painting. | |
| Scratch Brush Shoe Hdl 4x16 CARBON Click "See It" This is a handy tool for removing rust and debris prior to painting. | |
| Spoke Brush Tampico | |
| Stiff carbon steel wire make this brush durable and effective. This is a standard tool for masonary work. | |
| The design of this molded polypropylene handle allows for maximum downward pressure when scrubbing. brass wire (.005) with a 1" trim. Overall length 11". | |
| The following 191T13 13" Side Brooms are for Tennant Sweeper models #240, 250, 255, 260, 265, 275, 275SE, 280, 255-II, 275-II, & 360. Available in Flat Wire, Nylon or Poly. | |
| The following 191T14 14" Side Brooms are for Tennant Sweeper models #6400, 8200, 8210, 355, 355E, 385, 8400, & 8410. Available in Flat Wire, Nylon or Poly. Features a molded... | |
| The following 191T18 18" Side Brooms are for Tennant Sweeper models #6500, 6550, 6600, 6650, 800, 810, 92, 95, & 97. Available in Flat Wire, Nylon or Poly fibers. Features... | |
| The following 42" Main Brooms are for Tennant Sweeper models #240, 250, 255, 260, 265, 275, 275SE, & 280 in Union & Wire, Nylon, Crinkle Wire, Union & Wire, Proex... | |
| The following 42" Main brooms are for Tennant Sweeper Models #255-II, 275-II, 285 (Splined Drive). Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire. The 13" side brooms... | |
| The following 42" Main Brooms are for Tennant Sweeper models #80,85,86,88,90,91,2 40EH 242E, and 540E. Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire, Nylon, Proex, & Nylon... | |
| The following 45" Main Brooms are for Tennant Sweeper models #6600, 6650, 6500 & 6550 (also requires 18" side broom, available online; reference #191T18) and for Tennant Sweeper models... | |
| The following 48" Main Brooms are for Tennant Sweeper model #360 in Union & Wire, Nylon, Crinkle Wire, Union & Wire, Proex & Wire, & Proex. The 13" Side broom... | |
| The following 49.5" Main Brooms are for Tennant Sweeper models #97, 800,810 (Splined Drive). Available in Nylon, Crinkle Wire, Poly & Wire, Poly, & Nylon Patrol. The 18" Side broom... | |
| The following 50" Main Brooms are for Tennant Sweeper models #92 & 95. Available in Nylon, Crinkle Wire, Proex & Wire, Nylon, Proex, & Nylon Patrol fibers. The 18" Side... | |
| There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless... | |
| These brushes were originally made to work on the rivets on fighter jets. Aluminum wire is very rarely used as a brush fiber but, if you need it, we have... | |
| This brush is filled with brass wire to effectively clean the side walls of your tires. The bristles are epoxy set to prolong the life of your brush compared to... | |
| This carbon wire Broiler King grill brush features 5 x 10 rows of 1 1/8" flat wire bristles with a scraper and 27" long thick wooden handle. | |
| This Grill brush features a top mounted wooden handle, 8x12 rows of 1 1/8" flat wire bristles. The block measures 9" x 4" for heavy duty cleaning. | |
| This is the perfect tool to keep your rotary shampoo brushes working at their peak performance. Carpet fibers loaded in the brush will restrict the flow of shampoo through the... | |
| This is the standard pizza oven brush that has been used for decades. Stiff crimped brass wire is staple set into a hardwood maple block. The rigid scraper is riveted... | |
| This Ultimate Grill Brush with 3/4" brass trim is ideal for porcelain, stainless steel and cast iron grill grates. The steel scraper is attached to a 7" x 2 1/4"... |