Braun Brush Co. Dauber Ring DAUB5

Description
Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 5" OAL, 1 1.25" Ball diameter, galvanized wire. Order 144 (1 Gross) minimum.
Description
Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 5" OAL, 1 1.25" Ball diameter, galvanized wire. Order 144 (1 Gross) minimum.

Suppliers

Company
Product
Description
Supplier Links
Dauber Ring - DAUB5 - Braun Brush Co.
Albertson, NY, USA
Dauber Ring
DAUB5
Dauber Ring DAUB5
Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 5" OAL, 1 1.25" Ball diameter, galvanized wire. Order 144 (1 Gross) minimum.

Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 5" OAL, 1 1.25" Ball diameter, galvanized wire. Order 144 (1 Gross) minimum.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number DAUB5
Product Name Dauber Ring
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Wool
Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2019582 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Pet
Applications Floor / Scrubbing Machine; Floors
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
E116 Metal Body Stainless Steel Eraser - AA0003 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Metal Wire
Applications Cleaning and Surface Conditioning
View Details
Main Brooms - 191549 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Metal Wire (optional feature); Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Nylon, Crinkle Wire, Proex
Width 45 inch (1143 mm)
View Details