Braun Brush Co. Motion Picture Screen Cleaning Brush 10600

Description
Motion Picture Screen Cleaning Brush This brush is made using extremely soft horse hair and it is ideal for dusting motion picture screens. It may be attached to an aluminum extension handle to get an extra long reach. Brush dimensions: 29" wide x 8" high.
Description
Motion Picture Screen Cleaning Brush This brush is made using extremely soft horse hair and it is ideal for dusting motion picture screens. It may be attached to an aluminum extension handle to get an extra long reach. Brush dimensions: 29" wide x 8" high.

Suppliers

Company
Product
Description
Supplier Links
Motion Picture Screen Cleaning Brush - 10600 - Braun Brush Co.
Albertson, NY, USA
Motion Picture Screen Cleaning Brush
10600
Motion Picture Screen Cleaning Brush 10600
Motion Picture Screen Cleaning Brush This brush is made using extremely soft horse hair and it is ideal for dusting motion picture screens. It may be attached to an aluminum extension handle to get an extra long reach. Brush dimensions: 29" wide x 8" high.

Motion Picture Screen Cleaning Brush

This brush is made using extremely soft horse hair and it is ideal for dusting motion picture screens. It may be attached to an aluminum extension handle to get an extra long reach. Brush dimensions: 29" wide x 8" high.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 10600
Product Name Motion Picture Screen Cleaning Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Soft Horse Hair
Width 29 inch (737 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Wheel Brush - 48-52-1305 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details