Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
BRAUN BRUSH CO.
1026 -- WIRE DRAWN BRUSH
Braun Brush Co.
Wire Drawn Brush
1026
Description
Cylinder Brush Wire Drawn 6.75" Negema Split core
Braun Brush Co.
Done
Description
Cylinder Brush Wire Drawn 6.75" Negema Split core
Suppliers
Company
Product
Description
Supplier Links
Braun Brush Co.
Albertson, NY, USA
Wire Drawn Brush
1026
Wire Drawn Brush
1026
Cylinder Brush Wire Drawn 6.75" Negema Split core
Cylinder Brush Wire Drawn 6.75" Negema Split core
Supplier's Site
Technical Specifications
Braun Brush Co.
Product Category
Industrial Brushes
Product Number
1026
Product Name
Wire Drawn Brush
Specific Product Type / Shape
Vacuum; Disc Brush; Strip Brush
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Paint Brushes
2009218
Specs
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1.97 inch (50 mm)
View Details
Norton Abrasives
Crimped Wire Wheel Brushes
Specs
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
MicroGroup
Tube Brush Series #85
85-AY2500
Specs
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Abrasive Filament; Synthetic Filament; Nylon
Length
9 inch (229 mm)
View Details
Eraser Company, Inc.
BR1/C Eraser Coarse Stick Brush
AA0129
Specs
Specific Product Type / Shape
Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
5.5 inch (140 mm)
View Details