Braun Brush Co. Narrow Scrub Brush 9417

Description
This is a conveniently sized brush used to clean in and around machinery, constructed with solid polypropylene handle and synthetic bristles. Brush face measures 6 1/2" x 7/8" trim, overall length: 13 3/4".
Description
This is a conveniently sized brush used to clean in and around machinery, constructed with solid polypropylene handle and synthetic bristles. Brush face measures 6 1/2" x 7/8" trim, overall length: 13 3/4".

Suppliers

Company
Product
Description
Supplier Links
Narrow Scrub Brush - 9417 - Braun Brush Co.
Albertson, NY, USA
Narrow Scrub Brush
9417
Narrow Scrub Brush 9417
This is a conveniently sized brush used to clean in and around machinery, constructed with solid polypropylene handle and synthetic bristles. Brush face measures 6 1/2" x 7/8" trim, overall length: 13 3/4".

This is a conveniently sized brush used to clean in and around machinery, constructed with solid polypropylene handle and synthetic bristles. Brush face measures 6 1/2" x 7/8" trim, overall length: 13 3/4".

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 9417
Product Name Narrow Scrub Brush
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
Length 13.75 inch (349 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 560789 - RS Components, Ltd.
Specs
Applications Dusting / Wiping; Dust
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Stripping Wheel - AC0751 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7480 to ? inch (19 to ? mm)
View Details
Coffee Pot Brush - 2058N - Braun Brush Co.
Specs
Specific Product Type / Shape Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
View Details