Braun Brush Co. Main Brooms 191226

Description
The following 42" Main Brooms are for Tennant Sweeper models #80,85,86,88,90,91,2 40EH 242E, and 540E. Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire, Nylon, Proex, & Nylon Patrol. The 14" side broom is available online also; search under reference #191T14. These replacement brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing the quality you expect.
Description
The following 42" Main Brooms are for Tennant Sweeper models #80,85,86,88,90,91,2 40EH 242E, and 540E. Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire, Nylon, Proex, & Nylon Patrol. The 14" side broom is available online also; search under reference #191T14. These replacement brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing the quality you expect.

Suppliers

Company
Product
Description
Supplier Links
Main Brooms - 191226 - Braun Brush Co.
Albertson, NY, USA
Main Brooms
191226
Main Brooms 191226
The following 42" Main Brooms are for Tennant Sweeper models #80,85,86,88,90,91,2 40EH 242E, and 540E. Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire, Nylon, Proex, & Nylon Patrol. The 14" side broom is available online also; search under reference #191T14. These replacement brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing the quality you expect.

The following 42" Main Brooms are for Tennant Sweeper models #80,85,86,88,90,91,240EH 242E, and 540E. Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire, Nylon, Proex, & Nylon Patrol. The 14" side broom is available online also; search under reference #191T14.
These replacement brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing the quality you expect.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 191226
Product Name Main Brooms
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
8
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Tampico
Length 8 inch (203 mm)
View Details