Braun Brush Co. Pot Brush 9197

Description
This brush has a similar block and dimensions as the super clean utility brush, but all the synthetic tufts are staple set into machined holes. The brush head measures 4" x 4" x 2" trim, overall length: 10". Available in our 9 standard colors: black, red, yellow, orange, blue, green, purple, and brown.
Description
This brush has a similar block and dimensions as the super clean utility brush, but all the synthetic tufts are staple set into machined holes. The brush head measures 4" x 4" x 2" trim, overall length: 10". Available in our 9 standard colors: black, red, yellow, orange, blue, green, purple, and brown.

Suppliers

Company
Product
Description
Supplier Links
Pot Brush - 9197 - Braun Brush Co.
Albertson, NY, USA
Pot Brush
9197
Pot Brush 9197
This brush has a similar block and dimensions as the super clean utility brush, but all the synthetic tufts are staple set into machined holes. The brush head measures 4" x 4" x 2" trim, overall length: 10". Available in our 9 standard colors: black, red, yellow, orange, blue, green, purple, and brown.

This brush has a similar block and dimensions as the super clean utility brush, but all the synthetic tufts are staple set into machined holes. The brush head measures 4" x 4" x 2" trim, overall length: 10". Available in our 9 standard colors: black, red, yellow, orange, blue, green, purple, and brown.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 9197
Product Name Pot Brush
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
Length 10 inch (254 mm)
Trim Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 2526586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Applications Cleaning and Surface Conditioning; Surface Cleaning
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
BR/1F Eraser Fine Stick Brush - AA0029 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Specs
Specific Product Type / Shape Welder Brush; Disc Brush
Length 27 inch (686 mm)
Applications Cleaning and Surface Conditioning
View Details