Braun Brush Co. Pro-Broom Replacement Sections PBK-480

Description
SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom. Widths available : 18", 48", 60", 72".
Description
SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom. Widths available : 18", 48", 60", 72".

Suppliers

Company
Product
Description
Supplier Links
Pro-Broom Replacement Sections - PBK-480 - Braun Brush Co.
Albertson, NY, USA
Pro-Broom Replacement Sections
PBK-480
Pro-Broom Replacement Sections PBK-480
SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom. Widths available : 18", 48", 60", 72".

SweepEx Brooms make good sense because they offer excellent performance and are economical to purchase and operate. Replacement brush section kits are available for all SweepEx Mega, Pro and Value Brooms. We recommend replacing the brush sections when the bristles have worn down to 50% of their original height. Due to friction on rough pavement surfaces, the bristle tips wear to a knife-like point and lose sweeping efficiency. Worn brushes offer less surface contact area and may leave streaks and smears and debris on the pavement. We recommend rotating the brush sections periodically, simply move the back row of brushes to the front and the front sections to the rear of the brush. This will offer extended brush life. Damaged brush sections should always be replaced. This will ensure your SweepEx brush is operated at maximum efficiency. Replacment brush strip sections fit easily in your existing SweepEx broom. Widths available : 18", 48", 60", 72".

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number PBK-480
Product Name Pro-Broom Replacement Sections
Specific Product Type / Shape Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Scrubbing Brushes - 1787660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Applications Hand cleaning
View Details
Mini Abrasive Nylon Brush - 81-AY-5mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details