Four heavy stem wires provide super strength while binding a generous portion of bristle material. This is an economical solution to good pipe cleaning. Handle not included - use model No. 1687.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 968020 |
| Product Name | Tube Brush |
| Specific Product Type / Shape | Vacuum; Disc Brush; Strip Brush |
| Brush Filament / Fill Material | Synthetic Filament; Nylon |
| Features | Sanitary / Hygenic |
| Applications | Cleaning and Surface Conditioning; Internal |