Braun Brush Co. Metal Free Brush MF36-4F

Description
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.
Description
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Metal Free Brush - MF36-4F - Braun Brush Co.
Albertson, NY, USA
Metal Free Brush
MF36-4F
Metal Free Brush MF36-4F
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number MF36-4F
Product Name Metal Free Brush
Specific Product Type / Shape Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 36 inch (914 mm)
Trim Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
910-0157: POINTED END SCRUB BRUSH - 8-02062-29238-2 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Cleaning and Deburring Reversible Mounted Brush Knot-twisted Wires -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details