This Foam brush is made of 100% pure hog bristles with soft, naturally flagged ends that provide excellent soap and water retention. The heavy duty cast aluminum head with bumper guard has a recessed plated screw to use with your flow through handle. There are 3 fountain holes to deliver a generous and consistent flow. ONLY use handle M42 with shut off valve.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 703M |
| Product Name | Car Wash Brush |
| Specific Product Type / Shape | Glue / Adhesive; Strip Brush |
| Brush Filament / Fill Material | Natural Bristle / Hair; Boar Hair |
| Width | 10 inch (254 mm) |