Braun Brush Co. Rotary Scrub Brush 19220-2

Description
These Rotary Scrub Brushes replace Tennant Scrubber models 515, 7300, 8010, 8200, 8210 & 8300 Order (2) 20" brushes. It is shipped with a TN08 Clutch Plate. These replacement main brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing the quality you expect. If you do not find your model number on our website, call our customer service office 1-800-645-4111 8am-4:30pm EST, and we will be happy to assist you. When ordering online, please specify your model in the customer notes when checking out.
Description
These Rotary Scrub Brushes replace Tennant Scrubber models 515, 7300, 8010, 8200, 8210 & 8300 Order (2) 20" brushes. It is shipped with a TN08 Clutch Plate. These replacement main brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing the quality you expect. If you do not find your model number on our website, call our customer service office 1-800-645-4111 8am-4:30pm EST, and we will be happy to assist you. When ordering online, please specify your model in the customer notes when checking out.

Suppliers

Company
Product
Description
Supplier Links
Rotary Scrub Brush - 19220-2 - Braun Brush Co.
Albertson, NY, USA
Rotary Scrub Brush
19220-2
Rotary Scrub Brush 19220-2
These Rotary Scrub Brushes replace Tennant Scrubber models 515, 7300, 8010, 8200, 8210 & 8300 Order (2) 20" brushes. It is shipped with a TN08 Clutch Plate. These replacement main brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing the quality you expect. If you do not find your model number on our website, call our customer service office 1-800-645-4111 8am-4:30pm EST, and we will be happy to assist you. When ordering online, please specify your model in the customer notes when checking out.

These Rotary Scrub Brushes replace Tennant Scrubber models 515, 7300, 8010, 8200, 8210 & 8300 Order (2) 20" brushes. It is shipped with a TN08 Clutch Plate.
These replacement main brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing the quality you expect. If you do not find your model number on our website, call our customer service office 1-800-645-4111 8am-4:30pm EST, and we will be happy to assist you. When ordering online, please specify your model in the customer notes when checking out.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 19220-2
Product Name Rotary Scrub Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Paint Brushes - 2878122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
1825, #2 Artist Precision, Red Sable - 10596 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Natural Bristle / Hair
Trim Length 0.4375 inch (11.11 mm)
View Details
18 inch - Soft (.020 - 60118LMM3 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Outer / OD 18 inch (457 mm)
View Details