The fibers on this brush are trimmed to a chisel edge to allow the brush to scrub aggresively along grout lines. The stiff black fiber will stand up to tough use.
| Braun Brush Co. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 1531 |
| Product Name | Swivel Grout Brush |
| Specific Product Type / Shape | Strip Brush |
| Brush Filament / Fill Material | Synthetic Filament; Nylon |
| Features | Sanitary / Hygenic |
| Width | 8 inch (203 mm) |