Braun Brush Co. Pastry Brush B3A

Description
The only professional pastry brush to utilize a tufted construction. This allows the brush to soak up the maximum liquid and lets you place it where you want it. This unique construction method does not utilize the traditional ferrule or band around the brush. This makes the brush easier to clean and last longer. 2 1/2" bristle out, 9" OAL.
Description
The only professional pastry brush to utilize a tufted construction. This allows the brush to soak up the maximum liquid and lets you place it where you want it. This unique construction method does not utilize the traditional ferrule or band around the brush. This makes the brush easier to clean and last longer. 2 1/2" bristle out, 9" OAL.

Suppliers

Company
Product
Description
Supplier Links
Pastry Brush - B3A - Braun Brush Co.
Albertson, NY, USA
Pastry Brush
B3A
Pastry Brush B3A
The only professional pastry brush to utilize a tufted construction. This allows the brush to soak up the maximum liquid and lets you place it where you want it. This unique construction method does not utilize the traditional ferrule or band around the brush. This makes the brush easier to clean and last longer. 2 1/2" bristle out, 9" OAL.

The only professional pastry brush to utilize a tufted construction. This allows the brush to soak up the maximum liquid and lets you place it where you want it. This unique construction method does not utilize the traditional ferrule or band around the brush. This makes the brush easier to clean and last longer. 2 1/2" bristle out, 9" OAL.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number B3A
Product Name Pastry Brush
Brush Filament / Fill Material Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Boar Hair, Nylon
Features Sanitary / Hygenic
Length 9 inch (229 mm)
Trim Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
910-0280: TAMPICO BRISTLE SCRUB BRUSH - 8-02062-29273-3 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Round Brush 1
Specs
Specific Product Type / Shape Other Type / Shape; Round Brush
View Details