Braun Brush Co. SweepEx Forklift Mounted Mega-Broom SMB-960

Description
SweepEx Forklift Mounted Mega-Brooms The extremely economical SweepEx MEGA BROOM has 11 rows of 12" long heavy duty-bristle. Steel casing with Bolt on fork pockets with chains and bottle screws. Available in 60", 72" & 96" widths. See MBK #'s for replacement brush sections. Perfect for warehouses, job sites, supply yeards, manufacturing and food processing plants, grain elevators, barns and feed lots, lumber yards, recreational sites, rubbish and recycling facilities! Reccommended for barn and agricultural applications. Forward and reverse sweep action, low maintenance. Ideal for all cleanup: Dirt, gravel, sand, leaves, grains, light snow, material spills, standing water, wood chips, steel shavings and more! Your Mega Broom requires a mounting hitch (not included in price): "MEGA-HITCH". There are 4 types of mounts: "Skid steer SSH-200, tractor 3-Point Pivot Hitch TPH-200, Hydraulic Angle Kit HYA-020, and Forkhitch FLH-200 for the standard class 3 & 4 lift trucks.
Description
SweepEx Forklift Mounted Mega-Brooms The extremely economical SweepEx MEGA BROOM has 11 rows of 12" long heavy duty-bristle. Steel casing with Bolt on fork pockets with chains and bottle screws. Available in 60", 72" & 96" widths. See MBK #'s for replacement brush sections. Perfect for warehouses, job sites, supply yeards, manufacturing and food processing plants, grain elevators, barns and feed lots, lumber yards, recreational sites, rubbish and recycling facilities! Reccommended for barn and agricultural applications. Forward and reverse sweep action, low maintenance. Ideal for all cleanup: Dirt, gravel, sand, leaves, grains, light snow, material spills, standing water, wood chips, steel shavings and more! Your Mega Broom requires a mounting hitch (not included in price): "MEGA-HITCH". There are 4 types of mounts: "Skid steer SSH-200, tractor 3-Point Pivot Hitch TPH-200, Hydraulic Angle Kit HYA-020, and Forkhitch FLH-200 for the standard class 3 & 4 lift trucks.

Suppliers

Company
Product
Description
Supplier Links
SweepEx Forklift Mounted Mega-Broom - SMB-960 - Braun Brush Co.
Albertson, NY, USA
SweepEx Forklift Mounted Mega-Broom
SMB-960
SweepEx Forklift Mounted Mega-Broom SMB-960
SweepEx Forklift Mounted Mega-Brooms The extremely economical SweepEx MEGA BROOM has 11 rows of 12" long heavy duty-bristle. Steel casing with Bolt on fork pockets with chains and bottle screws. Available in 60", 72" & 96" widths. See MBK #'s for replacement brush sections. Perfect for warehouses, job sites, supply yeards, manufacturing and food processing plants, grain elevators, barns and feed lots, lumber yards, recreational sites, rubbish and recycling facilities! Reccommended for barn and agricultural applications. Forward and reverse sweep action, low maintenance. Ideal for all cleanup: Dirt, gravel, sand, leaves, grains, light snow, material spills, standing water, wood chips, steel shavings and more! Your Mega Broom requires a mounting hitch (not included in price): "MEGA-HITCH". There are 4 types of mounts: "Skid steer SSH-200, tractor 3-Point Pivot Hitch TPH-200, Hydraulic Angle Kit HYA-020, and Forkhitch FLH-200 for the standard class 3 & 4 lift trucks.

SweepEx Forklift Mounted Mega-Brooms

The extremely economical SweepEx MEGA BROOM has 11 rows of 12" long heavy duty-bristle. Steel casing with Bolt on fork pockets with chains and bottle screws. Available in 60", 72" & 96" widths. See MBK #'s for replacement brush sections.
Perfect for warehouses, job sites, supply yeards, manufacturing and food processing plants, grain elevators, barns and feed lots, lumber yards, recreational sites, rubbish and recycling facilities! Reccommended for barn and agricultural applications. Forward and reverse sweep action, low maintenance. Ideal for all cleanup: Dirt, gravel, sand, leaves, grains, light snow, material spills, standing water, wood chips, steel shavings and more! Your Mega Broom requires a mounting hitch (not included in price): "MEGA-HITCH". There are 4 types of mounts: "Skid steer SSH-200, tractor 3-Point Pivot Hitch TPH-200, Hydraulic Angle Kit HYA-020, and Forkhitch FLH-200 for the standard class 3 & 4 lift trucks.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number SMB-960
Product Name SweepEx Forklift Mounted Mega-Broom
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Width 60 to 96 inch (1524 to 2438 mm)
Applications Cleaning and Surface Conditioning; Floor / Scrubbing Machine
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 1884121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
View Details
ES 1 010SD, 1 Inch Solid End Brush - 43586 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
40 inch - 24 S.R. Poly Cyl. Scrub Brush - 1353440 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD 40 inch (1016 mm)
View Details