Braun Brush Co. Brush 318

Description
For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest area allowing the job to be done quickly. Braun makes four sizes of furniture cleaning brushes for all size jobs. Only the finest quality horse hair is used. Each size is densely filled producing four exceptional quality cleaning tools.
Description
For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest area allowing the job to be done quickly. Braun makes four sizes of furniture cleaning brushes for all size jobs. Only the finest quality horse hair is used. Each size is densely filled producing four exceptional quality cleaning tools.

Suppliers

Company
Product
Description
Supplier Links
Brush - 318 - Braun Brush Co.
Albertson, NY, USA
Brush
318
Brush 318
For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest area allowing the job to be done quickly. Braun makes four sizes of furniture cleaning brushes for all size jobs. Only the finest quality horse hair is used. Each size is densely filled producing four exceptional quality cleaning tools.

For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest area allowing the job to be done quickly. Braun makes four sizes of furniture cleaning brushes for all size jobs. Only the finest quality horse hair is used. Each size is densely filled producing four exceptional quality cleaning tools.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 318
Product Name Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Horse Hair
Length 7 inch (178 mm)
Width 2.75 inch (69.85 mm)
Trim Length 1.13 inch (28.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 1787681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Bassine
Applications Commercial, industrial
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Wire Wheel Brush - 48-52-5020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details