Braun Brush Co. Brick Hearth Oven Brush 403016

Description
The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24" (#403024).
Description
The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24" (#403024).

Suppliers

Company
Product
Description
Supplier Links
Brick Hearth Oven Brush - 403016 - Braun Brush Co.
Albertson, NY, USA
Brick Hearth Oven Brush
403016
Brick Hearth Oven Brush 403016
The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24" (#403024).

The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24" (#403024).

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 403016
Product Name Brick Hearth Oven Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Tampico
Features Sanitary / Hygenic
Length 24 inch (610 mm)
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141124 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Cross Hole Deburring Series #81 - 81-A-6.5mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
View Details
BR9 Fine Grade FybRglass® Hand Brush - AA0026 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details