Braun Brush Co. Pastry & Icing Brush B28BK

Description
Because of our soft tapered fill material, you can use our icing brushes on the most delicate pastries. The extra handle length also makes it possible to reach back rows with minimum effort. Brush head 1-7/8". 11-1/4" OAL, 2-1/2" trim out. The tab at the brush head allows the brush to rest on a bowl to prevent the brush from soaking up too much liquid or flattening the bristles.
Description
Because of our soft tapered fill material, you can use our icing brushes on the most delicate pastries. The extra handle length also makes it possible to reach back rows with minimum effort. Brush head 1-7/8". 11-1/4" OAL, 2-1/2" trim out. The tab at the brush head allows the brush to rest on a bowl to prevent the brush from soaking up too much liquid or flattening the bristles.

Suppliers

Company
Product
Description
Supplier Links
Pastry & Icing Brush - B28BK - Braun Brush Co.
Albertson, NY, USA
Pastry & Icing Brush
B28BK
Pastry & Icing Brush B28BK
Because of our soft tapered fill material, you can use our icing brushes on the most delicate pastries. The extra handle length also makes it possible to reach back rows with minimum effort. Brush head 1-7/8". 11-1/4" OAL, 2-1/2" trim out. The tab at the brush head allows the brush to rest on a bowl to prevent the brush from soaking up too much liquid or flattening the bristles.

Because of our soft tapered fill material, you can use our icing brushes on the most delicate pastries. The extra handle length also makes it possible to reach back rows with minimum effort. Brush head 1-7/8". 11-1/4" OAL, 2-1/2" trim out. The tab at the brush head allows the brush to rest on a bowl to prevent the brush from soaking up too much liquid or flattening the bristles.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number B28BK
Product Name Pastry & Icing Brush
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Natural Bristle / Hair; Boar Hair
Features Sanitary / Hygenic
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 3.94 inch (100 mm)
View Details
Crimped Wire Wheel Brush - BDA-4S - MicroGroup
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.8750 inch (22.22 mm)
Rotary Speed 6000 rpm
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details