MITUTOYO CORPORATION
187-904 -- BEVEL PROTRACTOR
Mitutoyo Corporation
Bevel Protractor
187-904
Description
Product Highlights
Dial Graduation 1°
Vernier Graduation 5 min
Graduation:5min.(0°- 90°- 0°)
Accuracy Vernier:±5'
Straightness [.00016"+(.00005xL/2
)]"
Parallelism [.00016"+(.00005xL/2
)]"
L = Length in inch
Diameter: 2.56" / 70mm
Description
Product Highlights
Dial Graduation 1°
Vernier Graduation 5 min
Graduation:5min.(0°- 90°- 0°)
Accuracy Vernier:±5'
Straightness [.00016"+(.00005xL/2
)]"
Parallelism [.00016"+(.00005xL/2
)]"
L = Length in inch
Diameter: 2.56" / 70mm
Suppliers
Product Highlights
Dial Graduation 1°
Vernier Graduation 5 min
Graduation:5min.(0°- 90°- 0°)
Accuracy Vernier:±5'
Straightness [.00016"+(.00005xL/2
)]"
Parallelism [.00016"+(.00005xL/2
)]"
L = Length in inch
Diameter: 2.56" / 70mm
Product Highlights
- Dial Graduation 1°
- Vernier Graduation 5 min
- Graduation:5min.(0°- 90°- 0°)
- Accuracy Vernier:±5'
- Straightness [.00016"+(.00005xL/2)]"
- Parallelism [.00016"+(.00005xL/2)]"
- L = Length in inch
- Diameter: 2.56" / 70mm
Supplier's Site
Technical Specifications
|
Product Category
|
Protractors and Angle Gages |
|
Product Number
|
187-904 |
|
Product Name
|
Bevel Protractor |
|
Angle Gage / Protractor Type
|
Universal or Bevel Protractor
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Construction; Machine Shop
Angle Gage / Protractor Type
Level
Reading Method / Display
None -Non-graduated Gage
View Details
Industrial Magnetics, Inc.
Measurement Scale / Units
Inches
Reading Method / Display
Graduated scale
Measuring Technology
Mechanical
View Details
Milwaukee Electric Tool Corporation
Materials of Construction
Plastic
View Details