Mitutoyo Corporation Spirit Levels & Inclinometers 950-318

Description
Mitutoyo 950-318 Inclinometer
Request a Quote
Description
Mitutoyo 950-318 Inclinometer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spirit Levels & Inclinometers - 2387410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spirit Levels & Inclinometers
2387410
Spirit Levels & Inclinometers 2387410
Mitutoyo 950-318 Inclinometer

Mitutoyo 950-318 Inclinometer

Supplier's Site
Digital Protractor w/RS232 Output,Pro 3600 - 950-318 - Transcat, Inc.
Rochester, NY, USA
Digital Protractor w/RS232 Output,Pro 3600
950-318
Digital Protractor w/RS232 Output,Pro 3600 950-318
Product Highlights Accuracy: 0.05° (0° to 10°), 0.1° (80° to 90°), 0.2° (10° to 80°) Battery Life 500 Hrs. Standard 9-Volt Battery Cross Axis Error: Minimal Output: RS-232C Compatible Repeatability: ±0.05° Resolution: 0.01° (0° to 9.99°), 0.1° (10° to 90°)° Storage Temperature: -20-65°C -4-149°F Weight: 295g 10.4oz Operating Temperature: -5-50°C 23-122°F Full 360° range (90° x 4). Machined aluminum frame. Alternate reference (zero). Reading hold. Simple calibration requiring no special fixtures

Product Highlights

  • Accuracy: 0.05° (0° to 10°), 0.1° (80° to 90°), 0.2° (10° to 80°)
  • Battery Life 500 Hrs. Standard 9-Volt Battery
  • Cross Axis Error: Minimal
  • Output: RS-232C Compatible
  • Repeatability: ±0.05°
  • Resolution: 0.01° (0° to 9.99°), 0.1° (10° to 90°)°
  • Storage Temperature: -20-65°C -4-149°F
  • Weight: 295g 10.4oz
  • Operating Temperature: -5-50°C 23-122°F
  • Full 360° range (90° x 4).
  • Machined aluminum frame.
  • Alternate reference (zero).
  • Reading hold.
  • Simple calibration requiring no special fixtures
Supplier's Site

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Protractors and Angle Gages Protractors and Angle Gages
Product Number 2387410 950-318
Product Name Spirit Levels & Inclinometers Digital Protractor w/RS232 Output,Pro 3600
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Materials of Construction Plastic
View Details
INCLINEO® -  - Ludeca, Inc.
Ludeca, Inc.
Specs
Application Construction; Machine Shop
Angle Gage / Protractor Type Level
Reading Method / Display None -Non-graduated Gage
View Details
Magnetic Squaring Arm for Press Brakes - MSAP01 - Industrial Magnetics, Inc.
Specs
Measurement Scale / Units Inches
Reading Method / Display Graduated scale
Measuring Technology Mechanical
View Details