Mitutoyo Corporation Digital Protractor Pro 360 No Output 950-317

Description
Product Highlights Full 360° range (90° x 4) Machined aluminum frame Alternate reference (zero) Reading hold Simple calibration requiring no special fixtures Model Pro 360 Accuracy ±0.1° Level ±10°, Plumb ±10°, ±0.2° Maximum error Battery Life 500 Hrs. Standard 9-Volt Battery Cross Axis Error Minimal Repeatability ±0.1° Resolution 0.1° Storage Temperature -20-65°C -4-149°F Weight 289g 10.2oz Operating Temperature -5-50°C 23-122°F
Description
Product Highlights Full 360° range (90° x 4) Machined aluminum frame Alternate reference (zero) Reading hold Simple calibration requiring no special fixtures Model Pro 360 Accuracy ±0.1° Level ±10°, Plumb ±10°, ±0.2° Maximum error Battery Life 500 Hrs. Standard 9-Volt Battery Cross Axis Error Minimal Repeatability ±0.1° Resolution 0.1° Storage Temperature -20-65°C -4-149°F Weight 289g 10.2oz Operating Temperature -5-50°C 23-122°F

Suppliers

Company
Product
Description
Supplier Links
Digital Protractor Pro 360 No Output - 950-317 - Transcat, Inc.
Rochester, NY, USA
Digital Protractor Pro 360 No Output
950-317
Digital Protractor Pro 360 No Output 950-317
Product Highlights Full 360° range (90° x 4) Machined aluminum frame Alternate reference (zero) Reading hold Simple calibration requiring no special fixtures Model Pro 360 Accuracy ±0.1° Level ±10°, Plumb ±10°, ±0.2° Maximum error Battery Life 500 Hrs. Standard 9-Volt Battery Cross Axis Error Minimal Repeatability ±0.1° Resolution 0.1° Storage Temperature -20-65°C -4-149°F Weight 289g 10.2oz Operating Temperature -5-50°C 23-122°F

Product Highlights

  • Full 360° range (90° x 4)
  • Machined aluminum frame
  • Alternate reference (zero)
  • Reading hold
  • Simple calibration requiring no special fixtures
  • Model Pro 360
  • Accuracy ±0.1° Level ±10°, Plumb ±10°, ±0.2° Maximum error
  • Battery Life 500 Hrs. Standard 9-Volt Battery
  • Cross Axis Error Minimal
  • Repeatability ±0.1°
  • Resolution 0.1°
  • Storage Temperature -20-65°C -4-149°F
  • Weight 289g 10.2oz
  • Operating Temperature -5-50°C 23-122°F
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Protractors and Angle Gages
Product Number 950-317
Product Name Digital Protractor Pro 360 No Output
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Squaring Arm for Press Brakes - MSAP01 - Industrial Magnetics, Inc.
Specs
Measurement Scale / Units Inches
Reading Method / Display Graduated scale
Measuring Technology Mechanical
View Details
INCLINEO® -  - Ludeca, Inc.
Ludeca, Inc.
Specs
Application Construction; Machine Shop
Angle Gage / Protractor Type Level
Reading Method / Display None -Non-graduated Gage
View Details