Micron Technology, Inc. Memory - SDRAM - MT48LC16M16A2P-6A:G TR MT48LC16M16A2P-6A:G TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC16M16A2P-6A:G TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M16A2P-6A:G TR
Memory - SDRAM - MT48LC16M16A2P-6A:G TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M16A2P-6A:G TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M16A2P-6A:G TR
Memory IC and Storage Component 774-MT48LC16M16A2P-6A:G TR
IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2P-6A:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2P-6 A:G TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2P-6A:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2P-6A:G TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC16M16A2P-6A:GTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - MT48LC16M16A2P-6A:GDKR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - MT48LC16M16A2P-6A:GCT-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory >> SDRAM MT48LC16M16A2P-6A:G TR
TSOP-54-400mil SDRAM ROHS

TSOP-54-400mil SDRAM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M16A2P-6A:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M16A2P-6A:G TR
Integrated Circuits (ICs) - Memory - Memory MT48LC16M16A2P-6A:G TR
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
Memory IC - 96486918 - Radwell International
Willingboro, NJ, United States
Memory IC
96486918
Memory IC 96486918
SYNCHRONOUS DRAM, 16MX16, 5.4NS, CMOS, TSSOP-54. FREE 2 YEAR RADWELL WARRANTY

SYNCHRONOUS DRAM, 16MX16, 5.4NS, CMOS, TSSOP-54. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC16M16A2P-6A:G TR MT48LC16M16A2P-6A:GTR-ND MT48LC16M16A2P-6A:G TR MT48LC16M16A2P-6A:G TR 96486918 MT48LC16M16A2P-6A:G TR MT48LC16M16A2P-6A:G TR MT48LC16M16A2P-6A:G TR
Product Name Memory - SDRAM - MT48LC16M16A2P-6A:G TR Memory IC and Storage Component Memory Memory >> SDRAM Integrated Circuits (ICs) - Memory - Memory Memory IC Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 54-TSOP II TSOP; Tape & Reel (TR) TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP 54-TSOP (0.400", 10.16mm Width) 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3 V ~ 3.6 V -3.3V; 3.6V; 3V ~ 3.6V 3V ~ 3.6V Surface Mount 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details