Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 54-VFBGA
Supplier Device Package: 54-VFBGA (8x8)
Base Product Number: MT48LC16M16A2
Technology: SDRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0024
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 256Mbit
Memory Organization: 16M x 16
Memory Interface: Parallel
Clock Frequency: 167 MHz
Write Cycle Time - Word, Page: 12ns
Access Time: 5.4 ns
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2B4-6A IT:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4-
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)
IC DRAM 256MBIT PAR 54VFBGA
IC DRAM 256MBIT PARALLEL 54VFBGA
SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)
VFBGA-54(8x8) SDRAM ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT48LC16M16A2B4-6A IT:G TR | 557-1934-2-ND | MT48LC16M16A2B4-6A IT:G TR | MT48LC16M16A2B4-6A IT:G TR | MT48LC16M16A2B4-6A IT:G TR | MT48LC16M16A2B4-6A IT:G TR | |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory >> SDRAM |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | |||
| Cycle Time | 12 ns | 12 ns | 5.4 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |