Mueller Electric Company Test Lead, Banana; Beryllium Copper; 20AWG; 41/36; Red BU-2020-A-36-2

Description
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.
Description
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana; Beryllium Copper; 20AWG; 41/36; Red - 70188703 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead, Banana; Beryllium Copper; 20AWG; 41/36; Red
70188703
Test Lead, Banana; Beryllium Copper; 20AWG; 41/36; Red 70188703
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.

Micrograbber Test Clip, Each End, Beryllium Copper Contact Material
Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188703
Product Name Test Lead, Banana; Beryllium Copper; 20AWG; 41/36; Red
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531404 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
System cable - 706-3033/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SW-185-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details