Mueller Electric Company Ground Cord Assy, Flat Nose-Fixture Clip; Connector Type A Mueller Electric AI-000443

Description
GROUND CORD ASSY, FLAT NOSE-FIXTURE CLIP; Connector Type A:Flat Nose Clip; Connector Type B:Fixture Clip; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROUND CORD ASSY, FLAT NOSE-FIXTURE CLIP; Connector Type A:Flat Nose Clip; Connector Type B:Fixture Clip; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Cord Assy, Flat Nose-Fixture Clip; Connector Type A Mueller Electric - 43AC2147 - Newark, An Avnet Company
Chicago, IL, United States
Ground Cord Assy, Flat Nose-Fixture Clip; Connector Type A Mueller Electric
43AC2147
Ground Cord Assy, Flat Nose-Fixture Clip; Connector Type A Mueller Electric 43AC2147
GROUND CORD ASSY, FLAT NOSE-FIXTURE CLIP; Connector Type A:Flat Nose Clip; Connector Type B:Fixture Clip; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

GROUND CORD ASSY, FLAT NOSE-FIXTURE CLIP; Connector Type A:Flat Nose Clip; Connector Type B:Fixture Clip; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC2147
Product Name Ground Cord Assy, Flat Nose-Fixture Clip; Connector Type A Mueller Electric
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details