Mueller Electric Company Test Lead; Nylon (Stem and Cap); Beryllium Copper (Conductor); Tinned Copper BU-1414-E-24-0

Description
Test Clip, Stainless-Steel Wire Contact Material, ABS Body Insulation Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.
Description
Test Clip, Stainless-Steel Wire Contact Material, ABS Body Insulation Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.

Suppliers

Company
Product
Description
Supplier Links
Test Lead; Nylon (Stem and Cap); Beryllium Copper (Conductor); Tinned Copper - 70188635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead; Nylon (Stem and Cap); Beryllium Copper (Conductor); Tinned Copper
70188635
Test Lead; Nylon (Stem and Cap); Beryllium Copper (Conductor); Tinned Copper 70188635
Test Clip, Stainless-Steel Wire Contact Material, ABS Body Insulation Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.

Test Clip, Stainless-Steel Wire Contact Material, ABS Body Insulation
Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188635
Product Name Test Lead; Nylon (Stem and Cap); Beryllium Copper (Conductor); Tinned Copper
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details