RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms
CABLE,50',RG58,BNC M BOTH ENDS
"Cable Assembly Coaxial BNC to BNC RG-58C 600.0"" (15.2m) 50.0'"
CBL ASSY BNC PLUG TO PLUG 50'
CABLE ASSEMBLY, COAXIAL, RG58C, BNC M/M, 600"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15m RoHS Compliant: Yes
| Mueller Electric Company | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | BU-P2249-C-600 | 8884584 | BU-P2249-C-600 | 314-1159-ND | BU-P2249-C-600 | 66W1177 |
| Product Name | Coax Cable Male BNC’s & Strain Reliefs: 50 Feet | Coaxial Cable | Cable Assemblies | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Cable Assembly, Coaxial, Rg58C, Bnc M/m, 600; Connector Type A Mueller Electric |
| Application | Test Cable | Networking | RF | |||
| Product Type | Patch | |||||
| Cable Type | Coaxial | Coaxial | Coaxial | Coaxial | ||
| Cable Shielding | Foil Braid; Tinned Copper Braid | |||||
| Cable Length | 50 ft (152 dm) | 49.87 ft (152 dm) | 50 ft (152 dm) | 49.21 ft (150 dm) |