Mueller Electric Company Coaxial Cable BNC Male on Both Ends BU-5050-B-24-0

Description
BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands free testing at 500 VRMS on center conductor RoHS Compliant
Request a Quote Datasheet
Description
BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands free testing at 500 VRMS on center conductor RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable BNC Male on Both Ends - BU-5050-B-24-0 - Mueller Electric Company
Akron, OH, USA
Coaxial Cable BNC Male on Both Ends
BU-5050-B-24-0
Coaxial Cable BNC Male on Both Ends BU-5050-B-24-0
BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands free testing at 500 VRMS on center conductor RoHS Compliant
  • BNC Male on Both Ends
  • Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm
  • **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m)
  • Rating: Hands free testing at 500 VRMS on center conductor
  • RoHS Compliant
Supplier's Site Datasheet
Coaxial Cables (RF) - 314-1145-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
314-1145-ND
Coaxial Cables (RF) 314-1145-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"

Buy Now Datasheet
Coaxial Cable - 8884263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
8884263
Coaxial Cable 8884263
BNC to BNC Connector Coaxial Lead

BNC to BNC Connector Coaxial Lead

Supplier's Site
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Mueller Electric - 89F471 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Mueller Electric
89F471
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Mueller Electric 89F471
COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Cable Assy, Bnc Plug-Plug, 609.6Mm Rohs Compliant Mueller Electric - 34AH0359 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Bnc Plug-Plug, 609.6Mm Rohs Compliant Mueller Electric
34AH0359
Rf Cable Assy, Bnc Plug-Plug, 609.6Mm Rohs Compliant Mueller Electric 34AH0359
RF CABLE ASSY, BNC PLUG-PLUG, 609.6MM ROHS COMPLIANT: YES

RF CABLE ASSY, BNC PLUG-PLUG, 609.6MM ROHS COMPLIANT: YES

Supplier's Site
RF Cable Assemblies - BU-5050-B-24-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
BU-5050-B-24-0
RF Cable Assemblies BU-5050-B-24-0
RF Cable Assemblies Black BNC Male on Bo

RF Cable Assemblies Black BNC Male on Bo

Buy Now Datasheet
Connector; RG58C/U; Non Booted; Black Jacket; MIL-C-17F - 70188537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; RG58C/U; Non Booted; Black Jacket; MIL-C-17F
70188537
Connector; RG58C/U; Non Booted; Black Jacket; MIL-C-17F 70188537
RG58C⁄U, Black, Connector Type BU-5050 has BNC male connectors at both ends. Type BU-5454 has BNC male connectors with strain reliefs on both ends. Type BU-5656 features fully insulated BNC male connectors on both ends. Type BU-5659 is a BNC male-female coaxial cable. Type BU-5070 is a BNC to Banana cable assembly. Type BU-7070 has dual banana plugs 0.75" OC on coax. Type BU-7171 features shielded dual banana (0.75" OC). Type BU-5671 combines the insulated versions of both the BNC Male and double banana into the same assembly. All on RG-58 (50 ω) cable. Connector color is black.

RG58C⁄U, Black, Connector
Type BU-5050 has BNC male connectors at both ends. Type BU-5454 has BNC male connectors with strain reliefs on both ends. Type BU-5656 features fully insulated BNC male connectors on both ends. Type BU-5659 is a BNC male-female coaxial cable. Type BU-5070 is a BNC to Banana cable assembly. Type BU-7070 has dual banana plugs 0.75" OC on coax. Type BU-7171 features shielded dual banana (0.75" OC). Type BU-5671 combines the insulated versions of both the BNC Male and double banana into the same assembly. All on RG-58 (50 Ω) cable.
Connector color is black.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - BU-5050-B-24-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
BU-5050-B-24-0
Cable Assemblies - Coaxial Cables (RF) BU-5050-B-24-0
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  Mueller Electric Company DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BU-5050-B-24-0 314-1145-ND 8884263 89F471 34AH0359 BU-5050-B-24-0 70188537 BU-5050-B-24-0
Product Name Coaxial Cable BNC Male on Both Ends Coaxial Cables (RF) Coaxial Cable Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Mueller Electric Rf Cable Assy, Bnc Plug-Plug, 609.6Mm Rohs Compliant Mueller Electric RF Cable Assemblies Connector; RG58C/U; Non Booted; Black Jacket; MIL-C-17F Cable Assemblies - Coaxial Cables (RF)
Application Test Cable RF Networking RF RF Instrumentation and Control
Product Type Patch
Cable Type Coaxial Coaxial Coaxial Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 1.97 ft (6 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details