Mueller Electric Company BNC Male Breakout to Stackable Pin Plug BU-5144-A-4-0

Description
BNC Male Breakout to Stackable Pin Plug Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with 105C PVC insulation Pin Plug: ABS housing, brass body, Nickel plated Rating: Hands free testing at 300 VRMS on center conductor,5 Amps RoHS Compliant
Datasheet
Description
BNC Male Breakout to Stackable Pin Plug Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with 105C PVC insulation Pin Plug: ABS housing, brass body, Nickel plated Rating: Hands free testing at 300 VRMS on center conductor,5 Amps RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male Breakout to Stackable Pin Plug - BU-5144-A-4-0 - Mueller Electric Company
Akron, OH, USA
BNC Male Breakout to Stackable Pin Plug
BU-5144-A-4-0
BNC Male Breakout to Stackable Pin Plug BU-5144-A-4-0
BNC Male Breakout to Stackable Pin Plug Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with 105C PVC insulation Pin Plug: ABS housing, brass body, Nickel plated Rating: Hands free testing at 300 VRMS on center conductor,5 Amps RoHS Compliant
  • BNC Male Breakout to Stackable Pin Plug
  • Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with 105C PVC insulation Pin Plug: ABS housing, brass body, Nickel plated
  • Rating: Hands free testing at 300 VRMS on center conductor,5 Amps
  • RoHS Compliant
Supplier's Site Datasheet
4
Fort Worth, TX, USA
4" BNC Breakouts
70188671
4" BNC Breakouts 70188671
Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs.

Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs.

Supplier's Site

Technical Specifications

  Mueller Electric Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number BU-5144-A-4-0 70188671
Product Name BNC Male Breakout to Stackable Pin Plug 4" BNC Breakouts
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details