Mueller Electric Company BNC Male Breakout Insulated Mini-Alligator Clips BU-5131-A-4-0

Description
BNC Male Breakout Insulated Insulated Mini-Alligator Clips Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Clip: Mueller No. 30 BL with No. 31 insulators; Hook –up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulator *Std. Colors: -0 Black, -2 Red Rating: Hands free testing at 300 VRMS, 10 Amps RoHS Compliant
Datasheet
Description
BNC Male Breakout Insulated Insulated Mini-Alligator Clips Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Clip: Mueller No. 30 BL with No. 31 insulators; Hook –up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulator *Std. Colors: -0 Black, -2 Red Rating: Hands free testing at 300 VRMS, 10 Amps RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male Breakout Insulated Mini-Alligator Clips - BU-5131-A-4-0 - Mueller Electric Company
Akron, OH, USA
BNC Male Breakout Insulated Mini-Alligator Clips
BU-5131-A-4-0
BNC Male Breakout Insulated Mini-Alligator Clips BU-5131-A-4-0
BNC Male Breakout Insulated Insulated Mini-Alligator Clips Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Clip: Mueller No. 30 BL with No. 31 insulators; Hook –up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulator *Std. Colors: -0 Black, -2 Red Rating: Hands free testing at 300 VRMS, 10 Amps RoHS Compliant
  • BNC Male Breakout Insulated Insulated Mini-Alligator Clips
  • Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Clip: Mueller No. 30 BL with No. 31 insulators; Hook –up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulator
  • *Std. Colors: -0 Black, -2 Red
  • Rating: Hands free testing at 300 VRMS, 10 Amps
  • RoHS Compliant
Supplier's Site Datasheet
Clip; BNC; 105 degC; 20 AWG; Brass - 70188668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; BNC; 105 degC; 20 AWG; Brass
70188668
Clip; BNC; 105 degC; 20 AWG; Brass 70188668
BNC (Male) With Molded Strain Relief To Minigrabber Test Clip, 20 AWG Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs. BNC male breakout to insulated mini-alligator clip.

BNC (Male) With Molded Strain Relief To Minigrabber Test Clip, 20 AWG
Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs.
BNC male breakout to insulated mini-alligator clip.

Supplier's Site

Technical Specifications

  Mueller Electric Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number BU-5131-A-4-0 70188668
Product Name BNC Male Breakout Insulated Mini-Alligator Clips Clip; BNC; 105 degC; 20 AWG; Brass
Cable Type Coaxial
Connector Type BNC; Alligator Clips BNC
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016661-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
System cable - 706-3340/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details