Mueller Electric Company Clip, Mini Plunger; Beryllium Copper; 20 AWG; Copper; 41/36; 24 in.; 105 degC BU-1111-A-24-2

Description
Unshield Jumber Alligator, 5 ft Length, 18 AWG Wire Size, Black Color Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle. 20 AWG, tinned copper conductor with 105 °C PVC insulation.
Description
Unshield Jumber Alligator, 5 ft Length, 18 AWG Wire Size, Black Color Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle. 20 AWG, tinned copper conductor with 105 °C PVC insulation.

Suppliers

Company
Product
Description
Supplier Links
Clip, Mini Plunger; Beryllium Copper; 20 AWG; Copper; 41/36; 24 in.; 105 degC - 70188499 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Mini Plunger; Beryllium Copper; 20 AWG; Copper; 41/36; 24 in.; 105 degC
70188499
Clip, Mini Plunger; Beryllium Copper; 20 AWG; Copper; 41/36; 24 in.; 105 degC 70188499
Unshield Jumber Alligator, 5 ft Length, 18 AWG Wire Size, Black Color Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle. 20 AWG, tinned copper conductor with 105 °C PVC insulation.

Unshield Jumber Alligator, 5 ft Length, 18 AWG Wire Size, Black Color
Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.
20 AWG, tinned copper conductor with 105 °C PVC insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188499
Product Name Clip, Mini Plunger; Beryllium Copper; 20 AWG; Copper; 41/36; 24 in.; 105 degC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-1-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
View Details