Mueller Electric Company Banana Plug; Copper; 3000 V (Max.); 22 A; 18 AWG; 413; Red; UL Listed BU-2929-M-39-2

Description
Unshrouded Banana Plugs, 3000 V (Max.) Voltage Rating, 22 A Current Rating Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Unshrouded banana plugs with silicone rubber insulation.
Description
Unshrouded Banana Plugs, 3000 V (Max.) Voltage Rating, 22 A Current Rating Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Unshrouded banana plugs with silicone rubber insulation.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Copper; 3000 V (Max.); 22 A; 18 AWG; 413; Red; UL Listed - 70188720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Copper; 3000 V (Max.); 22 A; 18 AWG; 413; Red; UL Listed
70188720
Banana Plug; Copper; 3000 V (Max.); 22 A; 18 AWG; 413; Red; UL Listed 70188720
Unshrouded Banana Plugs, 3000 V (Max.) Voltage Rating, 22 A Current Rating Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Unshrouded banana plugs with silicone rubber insulation.

Unshrouded Banana Plugs, 3000 V (Max.) Voltage Rating, 22 A Current Rating
Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.
Unshrouded banana plugs with silicone rubber insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188720
Product Name Banana Plug; Copper; 3000 V (Max.); 22 A; 18 AWG; 413; Red; UL Listed
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
POWER CORD - 312127-01 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
View Details
4 suppliers