Mueller Electric Company Cable Assy, Flat Nose-Ring Term, 39.4; Connector Type A Mueller Electric AI-000480

Description
CABLE ASSY, FLAT NOSE-RING TERM, 39.4"; Connector Type A:Flat Nose Clip; Connector Type B:Ring Tongue Terminal; Cable Length - Imperial:39.4"; Cable Length - Metric:1m; Jacket Color:-; Product Range:BU-122 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FLAT NOSE-RING TERM, 39.4"; Connector Type A:Flat Nose Clip; Connector Type B:Ring Tongue Terminal; Cable Length - Imperial:39.4"; Cable Length - Metric:1m; Jacket Color:-; Product Range:BU-122 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Flat Nose-Ring Term, 39.4; Connector Type A Mueller Electric - 43AC2163 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Flat Nose-Ring Term, 39.4; Connector Type A Mueller Electric
43AC2163
Cable Assy, Flat Nose-Ring Term, 39.4; Connector Type A Mueller Electric 43AC2163
CABLE ASSY, FLAT NOSE-RING TERM, 39.4"; Connector Type A:Flat Nose Clip; Connector Type B:Ring Tongue Terminal; Cable Length - Imperial:39.4"; Cable Length - Metric:1m; Jacket Color:-; Product Range:BU-122 Series RoHS Compliant: Yes

CABLE ASSY, FLAT NOSE-RING TERM, 39.4"; Connector Type A:Flat Nose Clip; Connector Type B:Ring Tongue Terminal; Cable Length - Imperial:39.4"; Cable Length - Metric:1m; Jacket Color:-; Product Range:BU-122 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC2163
Product Name Cable Assy, Flat Nose-Ring Term, 39.4; Connector Type A Mueller Electric
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to X100W2 Mini-Hooks - 1001W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details