Surface Mounted Grabber® Test Clip to Stacking Banana Plug, 22 AWG, 150 VAC⁄VDC
Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.
Spring-loaded, beryllium copper conductor firmly but gently attaches to leads and terminals.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 70188510 |
| Product Name | Plunger; Plug; Beryllium Copper; PVC; #20 AWG; 41 x 36; 105 degC; Red |
| Application | Instrumentation and Control |