RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms
"Cable Assembly Coaxial BNC to BNC RG-58C 300.0"" (7.6m) 25.0'"
CABLE,25FT,RG58,BNC M BOTH END
CBL ASSY BNC PLUG TO PLUG 25'
CABLE ASSEMBLY, COAXIAL, RG58C, BNC M/M, 300"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m RoHS Compliant: Yes
CABLE ASSY, BNC PLUG-PLUG, RG58C/U, 300" ROHS COMPLIANT: YES
| Mueller Electric Company | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | BU-P2249-C-300 | 314-1155-ND | 8884566 | BU-P2249-C-300 | BU-P2249-C-300 | 66W1172 | 28AK6558 |
| Product Name | Coax Cable Male BNC’s & Strain Reliefs: 25 Feet | Coaxial Cables (RF) | Coaxial Cable | Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Cable Assembly, Coaxial, Rg58C, Bnc M/m, 300; Connector Type A Mueller Electric | Cable Assy, Bnc Plug-Plug, Rg58C/u, 300 Rohs Compliant Mueller Electric |
| Application | Test Cable | RF | Networking | ||||
| Product Type | Patch | ||||||
| Cable Type | Coaxial | Coaxial | Coaxial | Coaxial | |||
| Cable Shielding | Foil Braid; Tinned Copper Braid | ||||||
| Cable Length | 25 ft (76.2 dm) | 24.93 ft (76 dm) | 25 ft (76.2 dm) | 24.93 ft (76 dm) |